Thomas & Betts Corporation Duplex/Single Receptacle 3232-TRWRWCC8

Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, WEATHER RESISTANT; SIDE, PUSH WIRING;
Datasheet
Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, WEATHER RESISTANT; SIDE, PUSH WIRING;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-TRWRWCC8 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
3232-TRWRWCC8
Duplex/Single Receptacle 3232-TRWRWCC8
DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, WEATHER RESISTANT; SIDE, PUSH WIRING;

DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, WEATHER RESISTANT; SIDE, PUSH WIRING;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3232-TRWRWCC8
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DBR-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 29131M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details