Thomas & Betts Corporation Duplex/Single Receptacle 3232-TRSI

Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESI
Datasheet
Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-TRSI - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
3232-TRSI
Duplex/Single Receptacle 3232-TRSI
DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESI

DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3232-TRSI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals - 701W-X2/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Box Receptacle - D51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R - 2102S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details