Thomas & Betts Corporation Duplex/Single Receptacle 3232-MH

Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH WIRING;
Datasheet
Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH WIRING;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-MH - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
3232-MH
Duplex/Single Receptacle 3232-MH
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH WIRING;

DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH WIRING;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3232-MH
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details