ABB AB
3138W-72 -- 100A PLG 4P4W AT 480VAC ABB - THOMAS & BETTS
ABB AB
100A Plg 4P4W At 480Vac Abb - Thomas & Betts
3138W-72
Description
100A PLG 4P4W AT 480VAC
Description
100A PLG 4P4W AT 480VAC
Datasheet
Suppliers
100A Plg 4P4W At 480Vac Abb - Thomas & Betts
99H6853
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H6853 |
|
Product Name
|
100A Plg 4P4W At 480Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
D-Sub Connector
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details