ABB AB
3117W -- 30A.PLG.3P3W AT 480VAC ABB - THOMAS & BETTS
ABB AB
30A.plg.3P3W At 480Vac Abb - Thomas & Betts
3117W
Description
30A.PLG.3P3W AT 480VAC
Description
30A.PLG.3P3W AT 480VAC
Suppliers
30A.plg.3P3W At 480Vac Abb - Thomas & Betts
99H6824
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H6824 |
|
Product Name
|
30A.plg.3P3W At 480Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details