ABB AB Reducer 30Q15L18

Description
TIGEAR-2 REDUCER, 15:1 RATIO, 1750RPM, 5HP. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 REDUCER, 15:1 RATIO, 1750RPM, 5HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64132068 - Radwell International
Willingboro, NJ, United States
Reducer
64132068
Reducer 64132068
TIGEAR-2 REDUCER, 15:1 RATIO, 1750RPM, 5HP. FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 REDUCER, 15:1 RATIO, 1750RPM, 5HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64132068
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, HOB/MPR -  - Rotork plc
Specs
Gearing Bevel / Miter
View Details
Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
M Box 72:1 Composite - M72C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 72 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details