ABB Process Automation Division Emergency Stop Button, Dpst-Nc, Panel; Contact Configuration Abb 2TLA030054R0100

Description
EMERGENCY STOP BUTTON, DPST-NC, PANEL; Contact Configuration:DPST-N C; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP BUTTON, DPST-NC, PANEL; Contact Configuration:DPST-N C; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Button, Dpst-Nc, Panel; Contact Configuration Abb - 66Y1996 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Button, Dpst-Nc, Panel; Contact Configuration Abb
66Y1996
Emergency Stop Button, Dpst-Nc, Panel; Contact Configuration Abb 66Y1996
EMERGENCY STOP BUTTON, DPST-NC, PANEL; Contact Configuration:DPST-N C; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round RoHS Compliant: Yes

EMERGENCY STOP BUTTON, DPST-NC, PANEL; Contact Configuration:DPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round RoHS Compliant: Yes

Supplier's Site
E-Stop, For Enclosures, Inca 1,; Contact Configuration Abb - 93T1942 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop, For Enclosures, Inca 1,; Contact Configuration Abb
93T1942
E-Stop, For Enclosures, Inca 1,; Contact Configuration Abb 93T1942
E-STOP, FOR ENCLOSURES, INCA 1,; Contact Configuration:DPST-N C; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round; IP RoHS Compliant: Yes

E-STOP, FOR ENCLOSURES, INCA 1,; Contact Configuration:DPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 66Y1996
Product Name Emergency Stop Button, Dpst-Nc, Panel; Contact Configuration Abb
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers