SENSOR CORD, 12P, M12 RCPT-FREE END, 20M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:M12 SensorRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 98Y7241 |
| Product Name | Sensor Cord, 12P, M12 Rcpt-Free End, 20M; Connector To Connector Abb Jokab |
| Cable Length | 65.62 ft (200 dm) |