ABB JOKAB SAFETY Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 2TLA020051R5600

Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet
Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab - 98Y7224 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
98Y7224
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 98Y7224
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 98Y7224
Product Name Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3078 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Capacitive Proximity Sensors - 5000001075-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details