ABB JOKAB SAFETY Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 2TLA020046R0900

Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet
Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab - 98Y7219 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
98Y7219
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 98Y7219
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 98Y7219
Product Name Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3280ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407/90-2HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3150 to 0.3937 inch (8 to 10 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details