The Sentry USR22 24VDC is a universal safety relay with timer functions designed for monitoring safety-related circuits, featuring two normally open contacts and two delayed normally open contacts, powered by 24 V DC. It supports timer functions from 0 to 999 seconds with better than 1% accuracy and includes a front-panel display for configuration and error logging. The device is mounted on DIN rail, measures 120 mm in depth, 120 mm in height, and 22.5 mm in width, and weighs 0.229 kg. It meets Performance Level e and is certified by TÜV and cUL. The reset function is selectable between automatic and manual.
SAFETY RELAY, DPST-NO, DPST-NO, 3A, 240V; Coil Voltage:-; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 69AC7384 |
| Product Name | Safety Relay, Dpst-No, Dpst-No, 3A, 240V; Coil Voltage Abb Jokab |
| Channels | Single Throw |