ABB JOKAB SAFETY Safety Relay, Dpst-No, Dpst-No, 3A, 240V; Coil Voltage Abb Jokab 2TLA010052R0400

Description
SAFETY RELAY, DPST-NO, DPST-NO, 3A, 240V; Coil Voltage:-; Contact Configuration:DPST-N O, DPST-NO; Product Range:SSR32 Series; Relay Mounting:DIN Rail; Contact Current:3A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, DPST-NO, DPST-NO, 3A, 240V; Coil Voltage:-; Contact Configuration:DPST-N O, DPST-NO; Product Range:SSR32 Series; Relay Mounting:DIN Rail; Contact Current:3A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, Dpst-No, Dpst-No, 3A, 240V; Coil Voltage Abb Jokab - 69AC7378 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Dpst-No, Dpst-No, 3A, 240V; Coil Voltage Abb Jokab
69AC7378
Safety Relay, Dpst-No, Dpst-No, 3A, 240V; Coil Voltage Abb Jokab 69AC7378
SAFETY RELAY, DPST-NO, DPST-NO, 3A, 240V; Coil Voltage:-; Contact Configuration:DPST-N O, DPST-NO; Product Range:SSR32 Series; Relay Mounting:DIN Rail; Contact Current:3A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

SAFETY RELAY, DPST-NO, DPST-NO, 3A, 240V; Coil Voltage:-; Contact Configuration:DPST-NO, DPST-NO; Product Range:SSR32 Series; Relay Mounting:DIN Rail; Contact Current:3A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 69AC7378
Product Name Safety Relay, Dpst-No, Dpst-No, 3A, 240V; Coil Voltage Abb Jokab
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster MSR138DP Safety Relay - 440R-M23080 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 6.00 amps
View Details