Thomas & Betts Corporation Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.17 in.; UL Listed, CSA Certified 2RAS18X

Description
Crimp Terminal Splice, Butt Splice Type These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved to protect the joint against the degrading effects of galvanic action, corrosion, and environmental exposure. It’s splice type is butt.
Description
Crimp Terminal Splice, Butt Splice Type These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved to protect the joint against the degrading effects of galvanic action, corrosion, and environmental exposure. It’s splice type is butt.

Suppliers

Company
Product
Description
Supplier Links
Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.17 in.; UL Listed, CSA Certified - 70093157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.17 in.; UL Listed, CSA Certified
70093157
Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.17 in.; UL Listed, CSA Certified 70093157
Crimp Terminal Splice, Butt Splice Type These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved to protect the joint against the degrading effects of galvanic action, corrosion, and environmental exposure. It’s splice type is butt.

Crimp Terminal Splice, Butt Splice Type
These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved to protect the joint against the degrading effects of galvanic action, corrosion, and environmental exposure.
It’s splice type is butt.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70093157
Product Name Splice; Butt; 0.25 in.; 22 to 18 AWG; 0.17 in.; UL Listed, CSA Certified
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details