ABB Process Automation Division Energy Meter, 3Ph, 57.7-288V, 80A, Rs485; No. Of Phases Abb 2CMA170522R1000

Description
ENERGY METER, 3PH, 57.7-288V, 80A, RS485; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:A Series; Meter Function:AC Current / AC Voltage / Frequency / Power; Operating RoHS Compliant: Yes
Datasheet
Description
ENERGY METER, 3PH, 57.7-288V, 80A, RS485; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:A Series; Meter Function:AC Current / AC Voltage / Frequency / Power; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meter, 3Ph, 57.7-288V, 80A, Rs485; No. Of Phases Abb - 47Y3078 - Newark, An Avnet Company
Chicago, IL, United States
Energy Meter, 3Ph, 57.7-288V, 80A, Rs485; No. Of Phases Abb
47Y3078
Energy Meter, 3Ph, 57.7-288V, 80A, Rs485; No. Of Phases Abb 47Y3078
ENERGY METER, 3PH, 57.7-288V, 80A, RS485; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:A Series; Meter Function:AC Current / AC Voltage / Frequency / Power; Operating RoHS Compliant: Yes

ENERGY METER, 3PH, 57.7-288V, 80A, RS485; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:A Series; Meter Function:AC Current / AC Voltage / Frequency / Power; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 47Y3078
Product Name Energy Meter, 3Ph, 57.7-288V, 80A, Rs485; No. Of Phases Abb
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.12 - Energy meter - 7E1282300002 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Energy Meters - 2641015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details