ABB Process Automation Division Energy Meter, 57.7V-288V, 80A, Rs-485; No. Of Phases Abb 2CMA170501R1000

Description
ENERGY METER, 57.7V-288V, 80A, RS-485; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:A Series; Meter Function:AC Current / AC Voltage / Frequency / Power; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ENERGY METER, 57.7V-288V, 80A, RS-485; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:A Series; Meter Function:AC Current / AC Voltage / Frequency / Power; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meter, 57.7V-288V, 80A, Rs-485; No. Of Phases Abb - 47Y3076 - Newark, An Avnet Company
Chicago, IL, United States
Energy Meter, 57.7V-288V, 80A, Rs-485; No. Of Phases Abb
47Y3076
Energy Meter, 57.7V-288V, 80A, Rs-485; No. Of Phases Abb 47Y3076
ENERGY METER, 57.7V-288V, 80A, RS-485; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:A Series; Meter Function:AC Current / AC Voltage / Frequency / Power; Operating Temperature RoHS Compliant: Yes

ENERGY METER, 57.7V-288V, 80A, RS-485; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:A Series; Meter Function:AC Current / AC Voltage / Frequency / Power; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 47Y3076
Product Name Energy Meter, 57.7V-288V, 80A, Rs-485; No. Of Phases Abb
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Energy Meters - 628874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details