ABB Process Automation Division Energy Meter, 3Ph, 220V-240V, Rs485, 65A; No. Of Phases Abb 2CMA100164R1000

Description
ENERGY METER, 3PH, 220V-240V, RS485, 65A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / RoHS Compliant: Yes
Datasheet
Description
ENERGY METER, 3PH, 220V-240V, RS485, 65A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meter, 3Ph, 220V-240V, Rs485, 65A; No. Of Phases Abb - 47Y3072 - Newark, An Avnet Company
Chicago, IL, United States
Energy Meter, 3Ph, 220V-240V, Rs485, 65A; No. Of Phases Abb
47Y3072
Energy Meter, 3Ph, 220V-240V, Rs485, 65A; No. Of Phases Abb 47Y3072
ENERGY METER, 3PH, 220V-240V, RS485, 65A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / RoHS Compliant: Yes

ENERGY METER, 3PH, 220V-240V, RS485, 65A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 47Y3072
Product Name Energy Meter, 3Ph, 220V-240V, Rs485, 65A; No. Of Phases Abb
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter Kit, 1919-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 3 watts
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Energy Meters - 2216568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details