ABB Process Automation Division Energy Meter, 3Ph, 220V-240V, 65A; No. Of Phases Abb 2CMA100163R1000

Description
ENERGY METER, 3PH, 220V-240V, 65A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / RoHS Compliant: Yes
Datasheet
Description
ENERGY METER, 3PH, 220V-240V, 65A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meter, 3Ph, 220V-240V, 65A; No. Of Phases Abb - 47Y3071 - Newark, An Avnet Company
Chicago, IL, United States
Energy Meter, 3Ph, 220V-240V, 65A; No. Of Phases Abb
47Y3071
Energy Meter, 3Ph, 220V-240V, 65A; No. Of Phases Abb 47Y3071
ENERGY METER, 3PH, 220V-240V, 65A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / RoHS Compliant: Yes

ENERGY METER, 3PH, 220V-240V, 65A; No. of Phases:Three Phase; Supply Voltage:230VAC / 400VAC; Energy Meter Mounting:DIN Rail; Product Range:B Series; Meter Function:AC Current / AC Voltage / Frequency / Power; No. of Digits / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 47Y3071
Product Name Energy Meter, 3Ph, 220V-240V, 65A; No. Of Phases Abb
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Energy Meters - 628926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details