Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
ABB AB
2CDS251001R0104 - S201C10 -- MCBS
ABB AB
MCBs
2CDS251001R0104 - S201C10
Description
ABB 2CDS251001R0104 - S201C10
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ABB 2CDS251001R0104 - S201C10
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MCBs
4886836
MCBs
4886836
ABB 2CDS251001R0104 - S201C10
ABB 2CDS251001R0104 - S201C10
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Circuit Breakers
Product Number
4886836
Product Name
MCBs
Rated Breaking Capacity
6000 amps
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
15A Push-to-Reset Single Pole Circuit Breaker
51610080
Specs
Rated AC Voltage
240 volts
Rated Current
15 amps
Rated Breaking Capacity
15 amps
View Details
TE Connectivity
Circuit Breakers
3-1393248-9
Specs
Rated Current
20 amps
Rated Breaking Capacity
1000 amps
Trip System Type
Thermal
View Details
2
suppliers
Green Cubes Technology
2U DC Breaker Panel
Specs
Rated DC Voltage
20 to 60 volts
Rated Current
450 amps
Features
Trip Indicator
View Details
Altech Corp.
Circuit Breakers & Accessories
09136911
Specs
Rated Current
40 amps
View Details