ABB AB Cable and Cord Grips 2942

Description
1IN STR LT RELIEFCONN .70-.95 ST
Request a Quote Datasheet
Description
1IN STR LT RELIEFCONN .70-.95 ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2942-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2942-ND
Cable and Cord Grips 6308-2942-ND
1IN STR LT RELIEFCONN .70-.95 ST

1IN STR LT RELIEFCONN .70-.95 ST

Buy Now Datasheet
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts - 77H4845 - Newark, An Avnet Company
Chicago, IL, United States
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
77H4845
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts 77H4845
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:17.7mm; Cable Diameter Max:24.1mm; Cable Gland Material:Steel; Gland Colour:Metallic RoHS Compliant: Yes

LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:17.7mm; Cable Diameter Max:24.1mm; Cable Gland Material:Steel; Gland Colour:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2942-ND 77H4845
Product Name Cable and Cord Grips Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details