ABB AB Cable and Cord Grips 2941NM

Description
1IN NYLON RANGER CORDCONN .500-.
Request a Quote Datasheet
Description
1IN NYLON RANGER CORDCONN .500-.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2941NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2941NM-ND
Cable and Cord Grips 6308-2941NM-ND
1IN NYLON RANGER CORDCONN .500-.

1IN NYLON RANGER CORDCONN .500-.

Buy Now Datasheet
Connector; 0.500 to 0.750 in.; 0.781 in.; 0.980 in.; Nylon; NBR (N) Rubber - 70093064 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.500 to 0.750 in.; 0.781 in.; 0.980 in.; Nylon; NBR (N) Rubber
70093064
Connector; 0.500 to 0.750 in.; 0.781 in.; 0.980 in.; Nylon; NBR (N) Rubber 70093064
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2933 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2933
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2933
CONDUIT CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated; Hub Size:1"RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated; Hub Size:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2941NM-ND 70093064 48F2933
Product Name Cable and Cord Grips Connector; 0.500 to 0.750 in.; 0.781 in.; 0.980 in.; Nylon; NBR (N) Rubber Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211129 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details