ABB AB Cable and Cord Grips 2941AL

Description
1IN RANGER ALUM CORD CONN .500-.
Request a Quote Datasheet
Description
1IN RANGER ALUM CORD CONN .500-.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2941AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2941AL-ND
Cable and Cord Grips 6308-2941AL-ND
1IN RANGER ALUM CORD CONN .500-.

1IN RANGER ALUM CORD CONN .500-.

Buy Now Datasheet
Cable/cord Gland, Al, 25.4Mm/1 In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts - 98F8369 - Newark, An Avnet Company
Chicago, IL, United States
Cable/cord Gland, Al, 25.4Mm/1 In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts
98F8369
Cable/cord Gland, Al, 25.4Mm/1 In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts 98F8369
CABLE/CORD GLAND, AL, 25.4MM/1 IN, 12.7MM-19.05MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

CABLE/CORD GLAND, AL, 25.4MM/1 IN, 12.7MM-19.05MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2941AL-ND 98F8369
Product Name Cable and Cord Grips Cable/cord Gland, Al, 25.4Mm/1 In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249655 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details