Thomas & Betts Corporation Cable and Cord Grips 2941

Description
1IN STR LT RELIEFCONN .50-.75 ST
Request a Quote Datasheet
Description
1IN STR LT RELIEFCONN .50-.75 ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2941-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2941-ND
Cable and Cord Grips 6308-2941-ND
1IN STR LT RELIEFCONN .50-.75 ST

1IN STR LT RELIEFCONN .50-.75 ST

Buy Now Datasheet
Connector; 1.063 in.; 1.375 in.; 1.75 in. - 70093056 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 1.063 in.; 1.375 in.; 1.75 in.
70093056
Connector; 1.063 in.; 1.375 in.; 1.75 in. 70093056
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 6308-2941-ND 70093056
Product Name Cable and Cord Grips Connector; 1.063 in.; 1.375 in.; 1.75 in.
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220329 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.46 inch (37 mm)
View Details
3 suppliers
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details