ABB AB Cable and Cord Grips 2940AL

Description
1 IN RANGER AL CORD CONN .310-.5
Request a Quote Datasheet
Description
1 IN RANGER AL CORD CONN .310-.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2940AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2940AL-ND
Cable and Cord Grips 6308-2940AL-ND
1 IN RANGER AL CORD CONN .310-.5

1 IN RANGER AL CORD CONN .310-.5

Buy Now Datasheet
Cable/cord Gland, Al, 25.4Mm/1 In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts - 48F2944 - Newark, An Avnet Company
Chicago, IL, United States
Cable/cord Gland, Al, 25.4Mm/1 In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts
48F2944
Cable/cord Gland, Al, 25.4Mm/1 In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts 48F2944
CABLE/CORD GLAND, AL, 25.4MM/1 IN, 10.974MM-14.224MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

CABLE/CORD GLAND, AL, 25.4MM/1 IN, 10.974MM-14.224MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2940AL-ND 48F2944
Product Name Cable and Cord Grips Cable/cord Gland, Al, 25.4Mm/1 In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Cable Glands - 5308952 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details