ABB AB Cable and Cord Grips 2932NM

Description
3/4 IN NYLON RANGER CONN .500-.7
Request a Quote Datasheet
Description
3/4 IN NYLON RANGER CONN .500-.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2932NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2932NM-ND
Cable and Cord Grips 6308-2932NM-ND
3/4 IN NYLON RANGER CONN .500-.7

3/4 IN NYLON RANGER CONN .500-.7

Buy Now Datasheet
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2931 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2931
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2931
CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Strain Relief; 0.5 in. to 0.750 in.; Straight; Nylon; Black; UL 94V2 - 70093062 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.5 in. to 0.750 in.; Straight; Nylon; Black; UL 94V2
70093062
Connector, Strain Relief; 0.5 in. to 0.750 in.; Straight; Nylon; Black; UL 94V2 70093062
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2932NM-ND 48F2931 70093062
Product Name Cable and Cord Grips Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts Connector, Strain Relief; 0.5 in. to 0.750 in.; Straight; Nylon; Black; UL 94V2
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 1SNG601153R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805016 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 1.14 inch (29 mm)
View Details