ABB AB Cable and Cord Grips 2932

Description
3/4IN STR LT RELIEFCONN .50-.75
Request a Quote Datasheet
Description
3/4IN STR LT RELIEFCONN .50-.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2932-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2932-ND
Cable and Cord Grips 6308-2932-ND
3/4IN STR LT RELIEFCONN .50-.75

3/4IN STR LT RELIEFCONN .50-.75

Buy Now Datasheet
Connector, Strain Relief; 0.500 to 0.750 in.; 1.781 in.; 1.375 in. - 70093054 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.500 to 0.750 in.; 1.781 in.; 1.375 in.
70093054
Connector, Strain Relief; 0.500 to 0.750 in.; 1.781 in.; 1.375 in. 70093054
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts - 88F3342 - Newark, An Avnet Company
Chicago, IL, United States
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
88F3342
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts 88F3342
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:19.05mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:19.05mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2932-ND 70093054 88F3342
Product Name Cable and Cord Grips Connector, Strain Relief; 0.500 to 0.750 in.; 1.781 in.; 1.375 in. Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248713 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
90°Nylon Cable Glands(Type A) - MIV-90CG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details