ABB AB Cable and Cord Grips 2931AL

Description
3/4 RANGER ALUM CORDCONN .310-.5
Request a Quote Datasheet
Description
3/4 RANGER ALUM CORDCONN .310-.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2931AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2931AL-ND
Cable and Cord Grips 6308-2931AL-ND
3/4 RANGER ALUM CORDCONN .310-.5

3/4 RANGER ALUM CORDCONN .310-.5

Buy Now Datasheet
Cable/cord Gland, Al, 19.05Mm/0.75In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts - 98F4128 - Newark, An Avnet Company
Chicago, IL, United States
Cable/cord Gland, Al, 19.05Mm/0.75In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts
98F4128
Cable/cord Gland, Al, 19.05Mm/0.75In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts 98F4128
CABLE/CORD GLAND, AL, 19.05MM/0.75IN, 10.974MM-14.224MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

CABLE/CORD GLAND, AL, 19.05MM/0.75IN, 10.974MM-14.224MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2931AL-ND 98F4128
Product Name Cable and Cord Grips Cable/cord Gland, Al, 19.05Mm/0.75In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 2705192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1378 to 0.2559 inch (3.5 to 6.5 mm)
View Details
Traction Relief Cable Gland - 4305213 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details