ABB AB Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Nylon; Black 2931

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Datasheet
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Nylon; Black - 70093053 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Nylon; Black
70093053
Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Nylon; Black 70093053
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts - 01H7051 - Newark, An Avnet Company
Chicago, IL, United States
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
01H7051
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts 01H7051
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:7.87mm; Cable Diameter Max:14.2mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:7.87mm; Cable Diameter Max:14.2mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 70093053 01H7051
Product Name Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Nylon; Black Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Standard Straight-Through Cable Gland - 4221040 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.6299 inch (16 mm)
View Details
90° Bending-proof Nylon Cable Glands(Type A) - MIV-BPCG - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details