ABB AB Cable and Cord Grips 2930AL

Description
3/4 RANGER ALUM CORDCONN .125-.3
Request a Quote Datasheet
Description
3/4 RANGER ALUM CORDCONN .125-.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2930AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2930AL-ND
Cable and Cord Grips 6308-2930AL-ND
3/4 RANGER ALUM CORDCONN .125-.3

3/4 RANGER ALUM CORDCONN .125-.3

Buy Now Datasheet
Cable/cord Gland, Al, 19.05Mm/0.75In, 3.175Mm-9.525Mm; Thread Size Imperial Abb Thomas & Betts - 48F2942 - Newark, An Avnet Company
Chicago, IL, United States
Cable/cord Gland, Al, 19.05Mm/0.75In, 3.175Mm-9.525Mm; Thread Size Imperial Abb Thomas & Betts
48F2942
Cable/cord Gland, Al, 19.05Mm/0.75In, 3.175Mm-9.525Mm; Thread Size Imperial Abb Thomas & Betts 48F2942
CABLE/CORD GLAND, AL, 19.05MM/0.75IN, 3.175MM-9.525MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

CABLE/CORD GLAND, AL, 19.05MM/0.75IN, 3.175MM-9.525MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2930AL-ND 48F2942
Product Name Cable and Cord Grips Cable/cord Gland, Al, 19.05Mm/0.75In, 3.175Mm-9.525Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805211 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details