ABB AB Cable and Cord Grips 2922NM

Description
5 INCH NYLON RANGER CONN .500-.7
Request a Quote Datasheet
Description
5 INCH NYLON RANGER CONN .500-.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2922NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2922NM-ND
Cable and Cord Grips 6308-2922NM-ND
5 INCH NYLON RANGER CONN .500-.7

5 INCH NYLON RANGER CONN .500-.7

Buy Now Datasheet
Connector; 0.500 to 0.750 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber - 70093059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.500 to 0.750 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber
70093059
Connector; 0.500 to 0.750 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber 70093059
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2928 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2928
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2928
CONDUIT CORD CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2922NM-ND 70093059 48F2928
Product Name Cable and Cord Grips Connector; 0.500 to 0.750 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221740 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.57 inch (40 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details