Thomas & Betts Corporation Connector; 0.310 to 0.560 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber 2921NM

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector; 0.310 to 0.560 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber - 70093058 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.310 to 0.560 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber
70093058
Connector; 0.310 to 0.560 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber 70093058
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093058
Product Name Connector; 0.310 to 0.560 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; Metric; M 25 x 1.5/16 - 70074639 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.984 inch (25 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Connector Strain Relief - 1445762-1 - TE Connectivity
Specs
Material Copper
Length 0.4685 inch (11.9 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details