ABB AB Cable and Cord Grips 2921AL

Description
1/2 RANGER ALUM CORDCONN .310-.5
Request a Quote Datasheet
Description
1/2 RANGER ALUM CORDCONN .310-.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2921AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2921AL-ND
Cable and Cord Grips 6308-2921AL-ND
1/2 RANGER ALUM CORDCONN .310-.5

1/2 RANGER ALUM CORDCONN .310-.5

Buy Now Datasheet
Cable/cord Gland, Al, 12.7Mm/0.5 In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts - 94F9787 - Newark, An Avnet Company
Chicago, IL, United States
Cable/cord Gland, Al, 12.7Mm/0.5 In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts
94F9787
Cable/cord Gland, Al, 12.7Mm/0.5 In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts 94F9787
CABLE/CORD GLAND, AL, 12.7MM/0.5 IN, 10.974MM-14.224MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Length:44.45mmRoHS Compliant: Yes

CABLE/CORD GLAND, AL, 12.7MM/0.5 IN, 10.974MM-14.224MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Length:44.45mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2921AL-ND 94F9787
Product Name Cable and Cord Grips Cable/cord Gland, Al, 12.7Mm/0.5 In, 10.974Mm-14.224Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 1856086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1575 inch (4 mm)
View Details