ABB AB Conduit Fitting, Squeeze Conn, Str, Iron, 76.2Mm; Conduit Configuration Abb Thomas & Betts 277

Description
CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 76.2MM; Conduit Configuration:Straig ht; Trade Size:3"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:73.03mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 76.2MM; Conduit Configuration:Straig ht; Trade Size:3"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:73.03mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Squeeze Conn, Str, Iron, 76.2Mm; Conduit Configuration Abb Thomas & Betts - 48F2953 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Squeeze Conn, Str, Iron, 76.2Mm; Conduit Configuration Abb Thomas & Betts
48F2953
Conduit Fitting, Squeeze Conn, Str, Iron, 76.2Mm; Conduit Configuration Abb Thomas & Betts 48F2953
CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 76.2MM; Conduit Configuration:Straig ht; Trade Size:3"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:73.03mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 76.2MM; Conduit Configuration:Straight; Trade Size:3"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:73.03mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 48F2953
Product Name Conduit Fitting, Squeeze Conn, Str, Iron, 76.2Mm; Conduit Configuration Abb Thomas & Betts
Size 2.88 inch (73.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.4331 inch (11 mm)
Material Nylon; Nylon 66
View Details