Thomas & Betts Corporation Locking Device Plug 26W49AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L7-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 P
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L7-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 P

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Locking Device Plug
26W49AM
Locking Device Plug 26W49AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L7-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 P

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L7-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 P

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 26W49AM
Product Name Locking Device Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 3-1775099-5 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details