ABB Reducer 26Q60L56

Description
REDUCER, TIGEAR-2, 60:1 RATIO, 1.08 HP/INPUT, 0.72 HP/OUTPUT, 1547 IN-LB MAX TORQUE, 1750 RPM, CAST IRON HOUSING MATERIAL, SOLID OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 60:1 RATIO, 1.08 HP/INPUT, 0.72 HP/OUTPUT, 1547 IN-LB MAX TORQUE, 1750 RPM, CAST IRON HOUSING MATERIAL, SOLID OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64092740 - Radwell International
Willingboro, NJ, United States
Reducer
64092740
Reducer 64092740
REDUCER, TIGEAR-2, 60:1 RATIO, 1.08 HP/INPUT, 0.72 HP/OUTPUT, 1547 IN-LB MAX TORQUE, 1750 RPM, CAST IRON HOUSING MATERIAL, SOLID OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 60:1 RATIO, 1.08 HP/INPUT, 0.72 HP/OUTPUT, 1547 IN-LB MAX TORQUE, 1750 RPM, CAST IRON HOUSING MATERIAL, SOLID OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64092740
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-410.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 410 (X : 1)
View Details
S Box 60:1 Bronze - S60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 29.2 In-lbs (33.67 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK KBX-151L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-151l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details