ABB Reducer 26Q30H56

Description
GEAR REDUCER, 30:1 RATIO, MAX INPUT HP 2.000HP @1750RPM, MAX OUTPUT RPM 58.000 @ 1750RPM INPUT, MANUFACTURER REDUCER SIZE 26. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 30:1 RATIO, MAX INPUT HP 2.000HP @1750RPM, MAX OUTPUT RPM 58.000 @ 1750RPM INPUT, MANUFACTURER REDUCER SIZE 26. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64092445 - Radwell International
Willingboro, NJ, United States
Reducer
64092445
Reducer 64092445
GEAR REDUCER, 30:1 RATIO, MAX INPUT HP 2.000HP @1750RPM, MAX OUTPUT RPM 58.000 @ 1750RPM INPUT, MANUFACTURER REDUCER SIZE 26. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 30:1 RATIO, MAX INPUT HP 2.000HP @1750RPM, MAX OUTPUT RPM 58.000 @ 1750RPM INPUT, MANUFACTURER REDUCER SIZE 26. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64092445
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-33.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 33.1 (X : 1)
View Details
SIS 303:1 Composite - SIS-303C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 303 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details
KHK KBX-151L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-151l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details