ABB Reducer 26Q20R14

Description
REDUCER, TIGEAR-2, 20:1 RATIO, 140TC FRAME, 7/8 INCH C-FACE QUILLED, 2 5/8 INCH CENTER DISTANCE, 1 1/8 INCH RIGHT OUTPUT SHAFT, SYNTHETIC LUBRICATION, RIGHT OUTPUT CONFIGURATION, 2.71 MAX HP @ 1750 RPM MAX INPUT, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 20:1 RATIO, 140TC FRAME, 7/8 INCH C-FACE QUILLED, 2 5/8 INCH CENTER DISTANCE, 1 1/8 INCH RIGHT OUTPUT SHAFT, SYNTHETIC LUBRICATION, RIGHT OUTPUT CONFIGURATION, 2.71 MAX HP @ 1750 RPM MAX INPUT, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64071484 - Radwell International
Willingboro, NJ, United States
Reducer
64071484
Reducer 64071484
REDUCER, TIGEAR-2, 20:1 RATIO, 140TC FRAME, 7/8 INCH C-FACE QUILLED, 2 5/8 INCH CENTER DISTANCE, 1 1/8 INCH RIGHT OUTPUT SHAFT, SYNTHETIC LUBRICATION, RIGHT OUTPUT CONFIGURATION, 2.71 MAX HP @ 1750 RPM MAX INPUT, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 20:1 RATIO, 140TC FRAME, 7/8 INCH C-FACE QUILLED, 2 5/8 INCH CENTER DISTANCE, 1 1/8 INCH RIGHT OUTPUT SHAFT, SYNTHETIC LUBRICATION, RIGHT OUTPUT CONFIGURATION, 2.71 MAX HP @ 1750 RPM MAX INPUT, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64071484
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-5 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
View Details
GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details