Thomas & Betts Corporation Connector, Strain Relief; 1.27 in.; 2.700 in. (Max.); Black 2693

Description
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.
Description
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

Suppliers

Company
Product
Description
Supplier Links
Connector, Strain Relief; 1.27 in.; 2.700 in. (Max.); Black - 70092046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 1.27 in.; 2.700 in. (Max.); Black
70092046
Connector, Strain Relief; 1.27 in.; 2.700 in. (Max.); Black 70092046
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sealing Glands
Product Number 70092046
Product Name Connector, Strain Relief; 1.27 in.; 2.700 in. (Max.); Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249654 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details