ABB AB Electrical; Thread Size Imperial Abb Thomas & Betts 2672

Description
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:10.16mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:10.16mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Thread Size Imperial Abb Thomas & Betts - 90F6105 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
90F6105
Electrical; Thread Size Imperial Abb Thomas & Betts 90F6105
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:10.16mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:10.16mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Hub N.P.T; 1/2 in.; 0.600 in.; Polyamide; Neoprene - 70092043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Hub N.P.T; 1/2 in.; 0.600 in.; Polyamide; Neoprene
70092043
Connector; Hub N.P.T; 1/2 in.; 0.600 in.; Polyamide; Neoprene 70092043
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 90F6105 70092043
Product Name Electrical; Thread Size Imperial Abb Thomas & Betts Connector; Hub N.P.T; 1/2 in.; 0.600 in.; Polyamide; Neoprene
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220801 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8346 inch (21.2 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details