Thomas & Betts Corporation Locking Flanged Receptacle Outlet 26514-A

Description
5 WIRE(S); UL 498 APPROVAL; 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
5 WIRE(S); UL 498 APPROVAL; 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 26514-A - Thomas & Betts Corporation
Memphis, TN, USA
Locking Flanged Receptacle Outlet
26514-A
Locking Flanged Receptacle Outlet 26514-A
5 WIRE(S); UL 498 APPROVAL; 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

5 WIRE(S); UL 498 APPROVAL; 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 26514-A
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details