Thomas & Betts Corporation Duplex/Single Receptacle 26352-CDW

Description
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT
Datasheet
Description
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26352-CDW - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
26352-CDW
Duplex/Single Receptacle 26352-CDW
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT

DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 26352-CDW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15P Locking Device - Q-822 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Receptacle - F31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details