Thomas & Betts Corporation Duplex/Single Receptacle 26252-CHW

Description
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT
Datasheet
Description
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26252-CHW - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
26252-CHW
Duplex/Single Receptacle 26252-CHW
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT

DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 26252-CHW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBBXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details