ABB AB Conduit Fitting, Squeeze Conn, Str, Iron, 50.8Mm; Conduit Configuration Abb - Thomas & Betts 259

Description
CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 50.8MM; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:66.68mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 50.8MM; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:66.68mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Squeeze Conn, Str, Iron, 50.8Mm; Conduit Configuration Abb - Thomas & Betts - 48F2951 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Squeeze Conn, Str, Iron, 50.8Mm; Conduit Configuration Abb - Thomas & Betts
48F2951
Conduit Fitting, Squeeze Conn, Str, Iron, 50.8Mm; Conduit Configuration Abb - Thomas & Betts 48F2951
CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 50.8MM; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:66.68mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 50.8MM; Conduit Configuration:Straight; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:66.68mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48F2951
Product Name Conduit Fitting, Squeeze Conn, Str, Iron, 50.8Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products