ABB AB Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts 2575

Description
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:41.2mm; Cable Diameter Max:47.6mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:41.2mm; Cable Diameter Max:47.6mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts - 77H4454 - Newark, An Avnet Company
Chicago, IL, United States
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
77H4454
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts 77H4454
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:41.2mm; Cable Diameter Max:47.6mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:41.2mm; Cable Diameter Max:47.6mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 77H4454
Product Name Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 2101366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details