ABB AB Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts 2574

Description
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:34.9mm; Cable Diameter Max:41.2mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:34.9mm; Cable Diameter Max:41.2mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts - 77H4453 - Newark, An Avnet Company
Chicago, IL, United States
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
77H4453
Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts 77H4453
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:34.9mm; Cable Diameter Max:41.2mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:34.9mm; Cable Diameter Max:41.2mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 77H4453
Product Name Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 2116796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1969 to 0.3543 inch (5 to 9 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details