ABB AB Conduit Fitting, Squeeze Conn, Iron,31.75Mm; Conduit Configuration Abb Thomas & Betts 257

Description
CONDUIT FITTING, SQUEEZE CONN, IRON,31.75MM; Conduit Configuration:Straig ht; Trade Size:5/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:43.69mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT FITTING, SQUEEZE CONN, IRON,31.75MM; Conduit Configuration:Straig ht; Trade Size:5/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:43.69mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Squeeze Conn, Iron,31.75Mm; Conduit Configuration Abb Thomas & Betts - 48F2949 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Squeeze Conn, Iron,31.75Mm; Conduit Configuration Abb Thomas & Betts
48F2949
Conduit Fitting, Squeeze Conn, Iron,31.75Mm; Conduit Configuration Abb Thomas & Betts 48F2949
CONDUIT FITTING, SQUEEZE CONN, IRON,31.75MM; Conduit Configuration:Straig ht; Trade Size:5/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:43.69mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

CONDUIT FITTING, SQUEEZE CONN, IRON,31.75MM; Conduit Configuration:Straight; Trade Size:5/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:43.69mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 48F2949
Product Name Conduit Fitting, Squeeze Conn, Iron,31.75Mm; Conduit Configuration Abb Thomas & Betts
Size 1.72 inch (43.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details