ABB AB Conduit Fitting, Squeeze Conn, Iron, 25.4Mm; Conduit Configuration Abb - Thomas & Betts 256

Description
CONDUIT FITTING, SQUEEZE CONN, IRON, 25.4MM; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT FITTING, SQUEEZE CONN, IRON, 25.4MM; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Squeeze Conn, Iron, 25.4Mm; Conduit Configuration Abb - Thomas & Betts - 48F2948 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Squeeze Conn, Iron, 25.4Mm; Conduit Configuration Abb - Thomas & Betts
48F2948
Conduit Fitting, Squeeze Conn, Iron, 25.4Mm; Conduit Configuration Abb - Thomas & Betts 48F2948
CONDUIT FITTING, SQUEEZE CONN, IRON, 25.4MM; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

CONDUIT FITTING, SQUEEZE CONN, IRON, 25.4MM; Conduit Configuration:Straight; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48F2948
Product Name Conduit Fitting, Squeeze Conn, Iron, 25.4Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products