ABB AB Conduit Fitting, Squeeze Conn, Iron, 19.05Mm; Conduit Configuration Abb Thomas & Betts 255

Description
CONDUIT FITTING, SQUEEZE CONN, IRON, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:38.86mm; IP / NEMA Rating:-; Product Range:-; Size:3/4 " RoHS Compliant: No
Description
CONDUIT FITTING, SQUEEZE CONN, IRON, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:38.86mm; IP / NEMA Rating:-; Product Range:-; Size:3/4 " RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Conduit Fitting, Squeeze Connector, Iron, 19.05mm is designed for use with armored cable and flexible metal conduit. It features a malleable iron or steel construction, ensuring durability and strength. The fitting is equipped with a saddle that secures the conduit without damaging the cable armor, providing a reliable bond that is unaffected by vibrations. The insulated throat protects conductors during installation and reduces wire pull effort. This connector is suitable for hazardous locations as per NEC standards and is designed for easy installation with fewer screws, which can help reduce installation time and costs. The product is compatible with various conduit sizes and is UL listed, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Conduit Fitting, Squeeze Connector, Iron, 19.05mm is designed for use with armored cable and flexible metal conduit. It features a malleable iron or steel construction, ensuring durability and strength. The fitting is equipped with a saddle that secures the conduit without damaging the cable armor, providing a reliable bond that is unaffected by vibrations. The insulated throat protects conductors during installation and reduces wire pull effort. This connector is suitable for hazardous locations as per NEC standards and is designed for easy installation with fewer screws, which can help reduce installation time and costs. The product is compatible with various conduit sizes and is UL listed, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Squeeze Conn, Iron, 19.05Mm; Conduit Configuration Abb Thomas & Betts - 48F2947 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Squeeze Conn, Iron, 19.05Mm; Conduit Configuration Abb Thomas & Betts
48F2947
Conduit Fitting, Squeeze Conn, Iron, 19.05Mm; Conduit Configuration Abb Thomas & Betts 48F2947
CONDUIT FITTING, SQUEEZE CONN, IRON, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:38.86mm; IP / NEMA Rating:-; Product Range:-; Size:3/4 " RoHS Compliant: No

CONDUIT FITTING, SQUEEZE CONN, IRON, 19.05MM; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:38.86mm; IP / NEMA Rating:-; Product Range:-; Size:3/4 " RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 48F2947
Product Name Conduit Fitting, Squeeze Conn, Iron, 19.05Mm; Conduit Configuration Abb Thomas & Betts
Size 1.53 inch (38.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details