Thomas & Betts Corporation Connector; 0.880 to 1.065 in.; 0.906 in.; 1 in.; 2.375 in.; 2.063 in.; .62 lbs 2548

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector; 0.880 to 1.065 in.; 0.906 in.; 1 in.; 2.375 in.; 2.063 in.; .62 lbs - 70093139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.880 to 1.065 in.; 0.906 in.; 1 in.; 2.375 in.; 2.063 in.; .62 lbs
70093139
Connector; 0.880 to 1.065 in.; 0.906 in.; 1 in.; 2.375 in.; 2.063 in.; .62 lbs 70093139
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093139
Product Name Connector; 0.880 to 1.065 in.; 0.906 in.; 1 in.; 2.375 in.; 2.063 in.; .62 lbs
Material Die-Cast Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074521 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Connector Strain Relief - 5088450-4 - TE Connectivity
Specs
Material PVC
Length 0.7398 inch (18.79 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details