ABB AB Cable and Cord Grips 2541-2

Description
1IN CORD CONN 2HOLES .29-.31 STL
Request a Quote Datasheet
Description
1IN CORD CONN 2HOLES .29-.31 STL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2541-2-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2541-2-ND
Cable and Cord Grips 6308-2541-2-ND
1IN CORD CONN 2HOLES .29-.31 STL

1IN CORD CONN 2HOLES .29-.31 STL

Buy Now Datasheet
Electrical; Thread Size Imperial Abb Thomas & Betts - 16F1157 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
16F1157
Electrical; Thread Size Imperial Abb Thomas & Betts 16F1157
ELECTRICAL; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.3"; Cable Diameter Max:0.305"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Body Material:Steel RoHS Compliant: Yes

ELECTRICAL; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.3"; Cable Diameter Max:0.305"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2541-2-ND 16F1157
Product Name Cable and Cord Grips Electrical; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248407 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details