ABB AB Cable and Cord Grips 2540-4

Description
1IN CORD CONN 4HOLES .215-.235 S
Request a Quote Datasheet
Description
1IN CORD CONN 4HOLES .215-.235 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2540-4-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2540-4-ND
Cable and Cord Grips 6308-2540-4-ND
1IN CORD CONN 4HOLES .215-.235 S

1IN CORD CONN 4HOLES .215-.235 S

Buy Now Datasheet
Electrical Conduit Cord Grip, 25.4Mm Hub; Thread Size Imperial Abb Thomas & Betts - 16F1161 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Cord Grip, 25.4Mm Hub; Thread Size Imperial Abb Thomas & Betts
16F1161
Electrical Conduit Cord Grip, 25.4Mm Hub; Thread Size Imperial Abb Thomas & Betts 16F1161
ELECTRICAL CONDUIT CORD GRIP, 25.4MM HUB; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.215"; Cable Diameter Max:0.235"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

ELECTRICAL CONDUIT CORD GRIP, 25.4MM HUB; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.215"; Cable Diameter Max:0.235"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2540-4-ND 16F1161
Product Name Cable and Cord Grips Electrical Conduit Cord Grip, 25.4Mm Hub; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221045 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details